110310 Robotics by Maxon Motor

GEARHEAD PLANETARY 64:1

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.58

Distributor Stock
Logo for Farnell
Farnell
from US$38.58
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Reduction Ratio -
Output Shaft Material Stainless Steel
Input Speed 8000rpm
Continuous Torque Max 0.054N-m
Efficiency 70%
Gearhead Length 18.4mm
Product Range -
External Diameter 10mm
No. of Shafts 1
Operating Temperature Max 65°C
Operating Temperature Min -15°C
Peak Torque 0.054N-m
Shaft Diameter 2mm
Shaft Length 3.9mm

Alternative Descriptions

GEARHEAD, PLANETARY, 64: 1 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110310?

Additional datasheets, footprints and schematics for 110310 are listed on our Part Details page. You can also find images and similar parts to 110310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110310 fall under?

The 110310 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 110310 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110310 you can contact the distributor directly for product support, shipping queries etc.

Is the 110310 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110310 have stock available?

Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for 110310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110310 often in real-time on the comparison pages.

What if I can't find stock of 110310?

You can fill out our help required form which you can use to request a quote for 110310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay