110309 Robotics by Maxon Motor

GEARHEAD PLANETARY 16:1

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$37.37


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Reduction Ratio -
Output Shaft Material Stainless Steel
Input Speed 8000rpm
Continuous Torque Max 0.015N-m
Efficiency 80%
Gearhead Length 14.3mm
Product Range -
External Diameter 10mm
No. of Shafts 1
Operating Temperature Max 65°C
Operating Temperature Min -15°C
Peak Torque 0.015N-m
Shaft Diameter 2mm
Shaft Length 3.9mm

Alternative Descriptions

GEARHEAD, PLANETARY, 16: 1 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110309?

Additional datasheets, footprints and schematics for 110309 are listed on our Part Details page. You can also find images and similar parts to 110309 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110309 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110309 fall under?

The 110309 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 110309 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110309 you can contact the distributor directly for product support, shipping queries etc.

Is the 110309 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110309 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 110309.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110309 often in real-time on the comparison pages.

What if I can't find stock of 110309?

You can fill out our help required form which you can use to request a quote for 110309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay