Prices starting from US$1.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4,204.46 |
No stock
|
Buy Now | |
RS Americas | US$3.67 |
391
|
Buy Now | |
element14 | US$5.70 |
8
|
Buy Now | |
Farnell | US$4.87 |
8
|
Buy Now | |
Transfer Multisort Elektronik | US$1.66 |
4
|
Buy Now | |
TestEquity | US$4,015.07 |
1
|
Buy Now | |
Rutronik | US$3.47 |
-
|
Buy Now | |
Newark Electronics | US$6.39 |
-
|
Buy Now | |
Future Electronics | US$2.57 |
-
|
Buy Now | |
Carlton-Bates | US$2.30 |
-
|
Buy Now | |
Sager | US$2.46 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Tip / Nozzle Width | 6mm |
---|---|
Tip / Nozzle Style | Bent |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TIP, SLOPED, 6.0MM | element14 |
Soldering Iron Tip, Bent, 6 Mm Rohs Compliant: Na |Antex 1103 | Newark Electronics |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Battery Holder, Insulated, Steel, Rivet Mount, 1 Cell, 1/2 AA | Keystone Electronics 1103 | RS Americas |
RUGGED STEEL HOLDER 1/2 AA | Rutronik |
Lug Mount for Single 1/2AA Cell | Future Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER W/SOLD LUG | Sager |
Test Probe Functions | Multifunction |
---|---|
For Use With | Tektronix P6205, P6243, P6245, P6246, P6247, P6248, P6249, P6330, P6701B, P6703B, P5205, P5210 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1103?
Additional datasheets, footprints and schematics for 1103 are listed on our Part Details page. You can also find images and similar parts to 1103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1103 fall under?
The 1103 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 1103 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1103 you can contact the distributor directly for product support, shipping queries etc.
Is the 1103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1103 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and TestEquity have stock available or on a lead time for 1103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1103 often in real-time on the comparison pages.
What if I can't find stock of 1103?
You can fill out our help required form which you can use to request a quote for 1103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.