Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1102855-7,
CE0692-000 |
Prices starting from US$80.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.45
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$98.41
|
13
in stock
|
Buy Now | |
Distrelec
from US$116.43
|
13
in stock
|
Buy Now | |
TTI Europe
from US$83.75
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$84.46
|
-
|
Buy Now | |
Avnet America
from US$89.16
|
-
|
Buy Now | |
RS Americas
from US$112.12
|
-
|
Buy Now | |
element14
from US$80.79
|
-
|
Buy Now | |
Boersig
from US$80.15
|
-
|
Buy Now | |
Farnell
from US$80.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity Extraction Tool For HD.M Series Pin Sock | Distrelec |
HD Connector, HE/HA Tool extraction | RS |
Extraction Tool, Rectangular Contacts Rohs Compliant: Yes |Amp Te Connectivity 1102855-7 | Newark Electronics |
Crimp Contacts HE/HA Series | Avnet America |
Extraction Tool For HD.M Series Pin, Socket Contact, Contact size HA, HE | TE Connectivity 1102855-7 | RS Americas |
EXTRACTION TOOL, RECTANGULAR CONTACTS | element14 |
Where can I find additional details, specifications and documents for a 1102855-7?
Additional datasheets, footprints and schematics for 1102855-7 are listed on our Part Details page. You can also find images and similar parts to 1102855-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102855-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102855-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102855-7 fall under?
The 1102855-7 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1102855-7 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102855-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102855-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102855-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, TTI Europe and Newark Electronics have stock available or on a lead time for 1102855-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102855-7 often in real-time on the comparison pages.
What if I can't find stock of 1102855-7?
You can fill out our help required form which you can use to request a quote for 1102855-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.