Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1102855-1,
EG9611-000 |
Prices starting from US$60.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.86
|
No stock
|
Buy Now | |
Rapid Electronics
from US$92.99
|
47
in stock
|
Buy Now | |
Distrelec
from US$81.45
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$76.66
|
9
in stock
|
Buy Now | |
element14
from US$80.65
|
9
in stock
|
Buy Now | |
Farnell
from US$73.46
|
9
in stock
|
Buy Now | |
Avnet America
from US$68.44
|
-
|
Buy Now | |
RS Americas
from US$78.34
|
-
|
Buy Now | |
Boersig
from US$69.91
|
-
|
Buy Now | |
TTI Europe
from US$60.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Extraction Removal&Insertion Tools EXTRACTION | Rapid Electronics |
TE Connectivity Extraction Tool For HD.M Series Pin Sock | Distrelec |
Extraction Tool, Hd | Newark Electronics |
EXTRACTION TOOL, HD | element14 |
HD contact extraction tool | RS |
Crimp Contacts Tools | Avnet America |
Extraction Tool For HD.M Series Pin, Socket Contact, Contact size 26 to 14AWG | TE Connectivity 1102855-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Tyco Electronics HD.M Series Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1102855-1?
Additional datasheets, footprints and schematics for 1102855-1 are listed on our Part Details page. You can also find images and similar parts to 1102855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1102855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1102855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1102855-1 fall under?
The 1102855-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 1102855-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1102855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1102855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1102855-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1102855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1102855-1 often in real-time on the comparison pages.
What if I can't find stock of 1102855-1?
You can fill out our help required form which you can use to request a quote for 1102855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.