Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 280VDC |
Sensor Mounting | - |
Sensitivity | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Piezo Film Sheet with Silver Ink Electrode | Avnet America |
OPTICAL SENSOR | Richardson RFPD |
Sensor Hardware & Accessories 28 um piezo film, 8x5.5, Silver Ink | Sager |
Where can I find additional details, specifications and documents for a 11027667-00?
Additional datasheets, footprints and schematics for 11027667-00 are listed on our Part Details page. You can also find images and similar parts to 11027667-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11027667-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11027667-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11027667-00 fall under?
The 11027667-00 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 11027667-00 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11027667-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 11027667-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11027667-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 11027667-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11027667-00 often in real-time on the comparison pages.
What if I can't find stock of 11027667-00?
You can fill out our help required form which you can use to request a quote for 11027667-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.