11026889-00 Temperature Sensors by TE Connectivity

GSFC SPACE QUALIFIED THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Aliases: 11026889-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$176.33

Distributor Stock
Logo for Avnet America
Avnet America
from US$231.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$236.27
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$176.33
-
Buy Now
Logo for Sager
Sager
from US$261.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Package Epoxy Radial Discrete
Tolerance β-Value ±0.8%
Sensor Type Epoxy Coated NTC Thermistor
25/85 Beta Value 3694K
Temperature Accuracy ± .2 from 0 – 70°C
抵抗の参照温度 25°C
Resistance (at Tref) 10kΩ
Maximum Temperature 158°F, 90°C
Ambient Temperature Range -55 – 90°C

Alternative Descriptions

SENSOR | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors THERM GSFC 311P18-07S7R6 | Sager
Thermistor NTC 10kOhm 0.8% 76mm 2-Pin Radial | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11026889-00?

Additional datasheets, footprints and schematics for 11026889-00 are listed on our Part Details page. You can also find images and similar parts to 11026889-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11026889-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11026889-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11026889-00 fall under?

The 11026889-00 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to 11026889-00 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11026889-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 11026889-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11026889-00 have stock available?

Authorised distributors including Avnet America, TTI Europe, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for 11026889-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11026889-00 often in real-time on the comparison pages.

What if I can't find stock of 11026889-00?

You can fill out our help required form which you can use to request a quote for 11026889-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay