Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
9,299
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,299
in stock
|
Buy Now | |
element14
from US$0.41
|
2,299
in stock
|
Buy Now | |
Rapid Electronics
from US$2,464.73
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$2,040.00
|
7
in stock
|
Buy Now | |
TTI Europe
from US$2,860.01
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Plating | Gold Plated Contacts |
---|---|
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
Contact Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 110238-0400?
Additional datasheets, footprints and schematics for 110238-0400 are listed on our Part Details page. You can also find images and similar parts to 110238-0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110238-0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110238-0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110238-0400 fall under?
The 110238-0400 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 110238-0400 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110238-0400 you can contact the distributor directly for product support, shipping queries etc.
Is the 110238-0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110238-0400 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 110238-0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110238-0400 often in real-time on the comparison pages.
What if I can't find stock of 110238-0400?
You can fill out our help required form which you can use to request a quote for 110238-0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.