110180929 Part Information

Details for 110180929 by VDC Trading

Cable Leads & Connectors>Leads>Audio Video Leads

Part Downloads

Part Specifications

Connector Type A IEC 60130-9 DIN Plug 180° 4 Way
Connector Type B Mini-DIN Plug 4 Way (S-VHS)
Cable Length - Imperial 65ft
Cable Length - Metric 20m
Jacket Colour Maroon
Product Range -
SVHC No SVHC (15-Jun-2015)
Cable Assembly Type Audio Video
Cable Length 20m
Coaxial Type precision twin 75ohm coaxial cores
Colour Red
Lead Length 20m
RoHS Compliant

Alternative Part Descriptions

  • Audio / Video Cable Assembly, IEC 60130-9, DIN Plug, 180 , 5 Way, Mini-DIN Plug, 5 Way, 65 ft, 20 m RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110180929?

Additional datasheets, footprints and schematics for 110180929 are listed in our Part Details tab. You can also find the 110180929 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110180929 in the Pricing & Inventory tab next to part details. You can view 110180929 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110180929 fall under?

The 110180929 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.

Can I view similar or alternative parts?

You can view similar parts to 110180929 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110180929 you can contact the distributor directly for product support, shipping queries etc.

Is the 110180929 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 110180929 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 110180929.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110180929 often in real-time on the comparison pages.

What if I can't find stock of 110180929?

You can fill out our help required form which you can use to request a quote for 110180929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 110180929

Loading...
Loading Results for 110180929
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us