Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Tie On Pre Printed Plate |
---|---|
Legend | Mains Cable |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | Cable Marker |
Body Material | PVC (Polyvinylchloride) |
Colour | Yellow |
External Length / Height | 20mm |
External Width | 49mm |
Material | PVC |
Cable Marker, Mains Cable, Pk10 | Newark Electronics |
CABLE MARKER, MAINS CABLE, PK10 | Farnell |
Where can I find additional details, specifications and documents for a 11018?
Additional datasheets, footprints and schematics for 11018 are listed on our Part Details page. You can also find images and similar parts to 11018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11018 fall under?
The 11018 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11018 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11018 you can contact the distributor directly for product support, shipping queries etc.
Is the 11018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11018 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 11018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11018 often in real-time on the comparison pages.
What if I can't find stock of 11018?
You can fill out our help required form which you can use to request a quote for 11018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.