Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 40mm x 52mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Body Material | PET (Polyester) |
Colour | White |
External Length / Height | 40mm |
External Width | 52mm |
Height | 40mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Working Area | 13mm x 52mm |
LABEL, CABLE, 40X52X13MM, 10SHEETS | Farnell |
Scissor Type | Electrician |
---|---|
RoHS Compliant | Yes |
Electrician Scissor W/ Wire Strip Slot | Newark Electronics |
Jack | Carlton-Bates |
Test Plugs & Test Jacks WH Test Point Jack .689 x .125, .218 D | Sager |
Where can I find additional details, specifications and documents for a 11013?
Additional datasheets, footprints and schematics for 11013 are listed on our Part Details page. You can also find images and similar parts to 11013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11013 fall under?
The 11013 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11013 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11013 you can contact the distributor directly for product support, shipping queries etc.
Is the 11013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11013 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 11013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11013 often in real-time on the comparison pages.
What if I can't find stock of 11013?
You can fill out our help required form which you can use to request a quote for 11013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.