Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 5W |
Rotational Speed Max | 7090rpm |
Torque Max | 6.15mN-m |
Product Range | - |
Body Diameter | 22mm |
DC Power | 5W |
External Diameter | 22mm |
External Height | 31.9mm |
External Length / Height | 31.9mm |
No Load Speed | 6533rpm |
Shaft Diameter | 2mm |
Shaft Length | 6.5mm |
Stall Torque | 0.0143N-m |
Voltage Rating V DC | 36V |
DC brushed motor,9800rpm,36V,5W,22mm | RS |
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7090 Rpm, 6.15 Mn-M Rohs Compliant: Yes |Maxon Motor 110127 | Newark Electronics |
MOTOR, 22MM, 36VDC | element14 |
Where can I find additional details, specifications and documents for a 110127?
Additional datasheets, footprints and schematics for 110127 are listed on our Part Details page. You can also find images and similar parts to 110127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110127 fall under?
The 110127 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110127 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110127 you can contact the distributor directly for product support, shipping queries etc.
Is the 110127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110127 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 110127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110127 often in real-time on the comparison pages.
What if I can't find stock of 110127?
You can fill out our help required form which you can use to request a quote for 110127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.