Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | - |
Rotational Speed Max | 7350rpm |
Torque Max | 6.33mN-m |
Product Range | - |
Body Diameter | 22mm |
DC Power | 5W |
External Diameter | 22mm |
External Height | 31.9mm |
External Length / Height | 31.9mm |
No Load Speed | 6646rpm |
Shaft Diameter | 2mm |
Shaft Length | 6.5mm |
Stall Torque | 0.0154N-m |
Voltage Rating V DC | 9V |
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant: Yes |Maxon Motor 110119 | Newark Electronics |
MOTOR, 22MM, 9VDC | Farnell |
Where can I find additional details, specifications and documents for a 110119?
Additional datasheets, footprints and schematics for 110119 are listed on our Part Details page. You can also find images and similar parts to 110119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110119 fall under?
The 110119 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 110119 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110119 you can contact the distributor directly for product support, shipping queries etc.
Is the 110119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110119 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 110119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110119 often in real-time on the comparison pages.
What if I can't find stock of 110119?
You can fill out our help required form which you can use to request a quote for 110119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.