Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 330mm |
External Width - Metric | 230mm |
External Depth - Metric | 155mm |
IP Rating | IP69K |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 12.99" |
External Width - Imperial | 9.06" |
External Depth - Imperial | 6.1" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 6.1" |
Depth - Metric | 155mm |
Height - Imperial | 13" |
Height - Metric | 330mm |
Length / Width - Imperial | 9.1" |
Length / Width - Metric | 230mm |
Enclosure steel AE IP69K | element14 |
ENCLOSURE, STEEL, AE, IP69K | Farnell |
Where can I find additional details, specifications and documents for a 1101010?
Additional datasheets, footprints and schematics for 1101010 are listed on our Part Details page. You can also find images and similar parts to 1101010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1101010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1101010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1101010 fall under?
The 1101010 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 1101010 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1101010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1101010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1101010 have stock available?
Authorised distributors including RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for 1101010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1101010 often in real-time on the comparison pages.
What if I can't find stock of 1101010?
You can fill out our help required form which you can use to request a quote for 1101010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.