1101-B Multimeters & Clamp Meters by Triplett

COMPACT DIGITAL MULTIMETER, 600V, 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$148.44

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$148.44
-
Buy Now

Specifications

No. of Digits 3.5
Display Count 1999
Range Selection Manual
Voltage Measure DC Max 600V
Voltage Measure AC Max 600V
Current Measure DC Max 10A

Alternative Descriptions

Compact Digital Multimeter, 600V, 10A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1101-B?

Additional datasheets, footprints and schematics for 1101-B are listed on our Part Details page. You can also find images and similar parts to 1101-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1101-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1101-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1101-B fall under?

The 1101-B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to 1101-B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1101-B you can contact the distributor directly for product support, shipping queries etc.

Is the 1101-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1101-B have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1101-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1101-B often in real-time on the comparison pages.

What if I can't find stock of 1101-B?

You can fill out our help required form which you can use to request a quote for 1101-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay