Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 16mm |
Product Range | - |
16mm Wide, 14mm High Rubber Overmold Two-Shot Control Knob 6mm x 18 Teeth | Davies Molding 1101-A | RS Americas |
Control Knob, Tpe, Round, 16Mm | Newark Electronics |
CONTROL KNOB, TPE, ROUND, 16MM | element14 |
Where can I find additional details, specifications and documents for a 1101-A?
Additional datasheets, footprints and schematics for 1101-A are listed on our Part Details page. You can also find images and similar parts to 1101-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1101-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1101-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1101-A fall under?
The 1101-A is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to 1101-A when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1101-A you can contact the distributor directly for product support, shipping queries etc.
Is the 1101-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1101-A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 1101-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1101-A often in real-time on the comparison pages.
What if I can't find stock of 1101-A?
You can fill out our help required form which you can use to request a quote for 1101-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.