Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 1.85V |
Wavelength Typ | 660nm |
Luminous Intensity | 2.8cd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 660nm |
External Diameter | 5mm |
External Length / Height | 8.6mm |
Forward Current If Max | 30mA |
Forward Voltage VF Max | 1.85V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 25.5mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 2800mcd |
Luminous Intensity Typ | 2250mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 30mA |
Peak Wavelength | 660nm |
Voltage Vf Typ | 1.85V |
LED, RADIAL, 5MM, 20DEG, RED | element14 |
Where can I find additional details, specifications and documents for a 110069?
Additional datasheets, footprints and schematics for 110069 are listed on our Part Details page. You can also find images and similar parts to 110069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110069 fall under?
The 110069 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 110069 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110069 you can contact the distributor directly for product support, shipping queries etc.
Is the 110069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110069 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 110069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110069 often in real-time on the comparison pages.
What if I can't find stock of 110069?
You can fill out our help required form which you can use to request a quote for 110069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.