110044 Robotics by Maxon Motor

MOTOR 16MM 9VDC 12300RPM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.63

Distributor Stock
Logo for RS
RS
from US$80.67
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,325.00
-
Buy Now
Logo for Farnell
Farnell
from US$68.63
-
Buy Now

Specifications

Supply Voltage V DC 9VDC
No. of Phases -
Power Rating 2W
Rotational Speed Max 12300rpm
Torque Max 2.19mN-m
Product Range -
External Diameter 16mm
External Length / Height 25.4mm
Nominal Speed 6700rpm
Shaft Diameter 1.5mm
Shaft Length 6.1mm
Voltage Rating V DC 9V

Alternative Descriptions

DC brushed Motor,12300rpm,9Vdc,2W,16mm | RS
MOTOR, 16MM, 9VDC, 12300RPM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110044?

Additional datasheets, footprints and schematics for 110044 are listed on our Part Details page. You can also find images and similar parts to 110044 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110044 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110044 fall under?

The 110044 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 110044 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110044 you can contact the distributor directly for product support, shipping queries etc.

Is the 110044 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110044 have stock available?

Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 110044.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110044 often in real-time on the comparison pages.

What if I can't find stock of 110044?

You can fill out our help required form which you can use to request a quote for 110044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay