Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Supply Voltage V DC | 24VDC |
Tones | Multiple Tones |
Sound Level SPL | 100dB |
IP / NEMA Rating | IP65 |
Product Range | 110 Series |
Resonant Frequency | 3.4kHz |
Current Consumption | 80mA |
External Depth | 52mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 52mm |
External Height | 71.6mm |
External Length / Height | 71.6mm |
Frequency | 1.6kHz |
Frequency Response Max | 3.4kHz |
Frequency Response Min | 1.6kHz |
Input Current | 80mA |
Sound Level Distance | 1m |
Supply Voltage | 24V |
Supply Voltage Max | 24V |
Supply Voltage Min | 24V |
Supply Volts | 24V DC |
Transducer Function | Sounder |
Werma Multi-Tone Buzzer 8 Tone Black 24 VAC/VDC 80mA 100dB 3.5kHz Polycarbonate / ABS Plug-In with Screw Terminal IP65 | Distrelec |
Multitone installation buzzer,24Vac/dc | RS |
SOUNDER, MULTI TONE, 24VAC/DC | Farnell |
Sounder, Control Panel, Multiple Tones, 100Db, 3.4Khz, 24Vdc, 80Ma, Ip65, 52Mm Ext. Depth Rohs Compliant: Yes |Werma 11000075 | Newark Electronics |
Audible Alarm, Multi-Tone Sounder, 8 Tones, 24VAC/DC, Black, Panel Mount, M22 | WERMA 11000075 | RS Americas |
Where can I find additional details, specifications and documents for a 11000075?
Additional datasheets, footprints and schematics for 11000075 are listed on our Part Details page. You can also find images and similar parts to 11000075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11000075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11000075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11000075 fall under?
The 11000075 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 11000075 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11000075 you can contact the distributor directly for product support, shipping queries etc.
Is the 11000075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11000075 have stock available?
Authorised distributors including Distrelec, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 11000075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11000075 often in real-time on the comparison pages.
What if I can't find stock of 11000075?
You can fill out our help required form which you can use to request a quote for 11000075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.