Status: | Unknown |
---|---|
Series: | 1100 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
124,400
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
2,463
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
160
in stock
|
Buy Now | |
element14
from US$60.57
|
75
in stock
|
Buy Now | |
Farnell
from US$43.58
|
75
in stock
|
Buy Now | |
Conrad
from US$41.48
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$2.90
|
22
in stock
|
Buy Now | |
Avnet America
from US$134.47
|
-
|
Buy Now | |
Carlton-Bates
from US$168.30
|
-
|
Buy Now | |
Sager
from US$133.88
|
-
|
Buy Now |
Ear Protection Type | Uncorded |
---|---|
Noise Rating | 29dB |
Product Range | 1100 Series |
Frequency | 8kHz |
SNR | 37dB |
Standard Deviation | 4.4dB |
Disposable soft foam uncorded ear plug | RS |
Noise stoppers | Transfer Multisort Elektronik |
FOAM EAR PLUGS BX 200, PK200 | element14 |
Light and comfortable: Soft and skin-friendly foam earplugs with high comfort. | Conrad |
Earplug, 29 dB, Uncorded, Foam, Orange | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 2.3mm |
---|---|
Tip / Nozzle Style | Chisel |
For Use With | CS TCS TC50 SD50 XSTC A245 A545 A718 Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Soldering Iron Tip, Chisel, 2.3 Mm Rohs Compliant: Na |Antex 1100 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 1100 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 19.81mm |
Product Range | 1100 Series |
RoHS Compliant | Yes |
Knob, Phenolic, Brass (Bushing), 21/32 in., 1/4 in., 15/32 in., 6-32 | Davies Molding 1100 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1100?
Additional datasheets, footprints and schematics for 1100 are listed on our Part Details page. You can also find images and similar parts to 1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1100 fall under?
The 1100 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 1100 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1100 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1100 often in real-time on the comparison pages.
What if I can't find stock of 1100?
You can fill out our help required form which you can use to request a quote for 1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.