Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now | |
RS Americas
from US$1.23
|
724
in stock
|
Buy Now | |
Heilind Electronics
from US$1.62
|
637
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
295
in stock
|
Buy Now | |
element14
from US$1.12
|
295
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.62
|
148
in stock
|
Buy Now | |
Sager
-
|
675
in stock
|
Buy Now | |
Future Electronics
from US$6.27
|
-
|
Buy Now |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 110 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Dual In-Line Socket, DIP, Open 16 Pos. 0.100In.cen., Solder, 110 Series | Mill-Max 110-93-316-41-001000 | RS Americas |
| Heilind Electronics |
Dip Socket, 16 Position, Through Hole | Newark Electronics |
DIP SOCKET, 16 POSITION, THROUGH HOLE | element14 |
IC & Component Sockets 16P TIN PIN GLD CONT | Sager |
Standard Solder Tail (0.125 Tail Standard Solder Tail (0.125 Tail) Through Hole | Future Electronics |
DIP SOCKET, 16POS, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 110-93-316-41-001000 .?
Additional datasheets, footprints and schematics for 110-93-316-41-001000 . are listed on our Part Details page. You can also find images and similar parts to 110-93-316-41-001000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-93-316-41-001000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-93-316-41-001000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-93-316-41-001000 . fall under?
The 110-93-316-41-001000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 110-93-316-41-001000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-93-316-41-001000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 110-93-316-41-001000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-93-316-41-001000 . have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 110-93-316-41-001000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-93-316-41-001000 . often in real-time on the comparison pages.
What if I can't find stock of 110-93-316-41-001000 .?
You can fill out our help required form which you can use to request a quote for 110-93-316-41-001000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.