Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
1,030
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
10,320
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
5,301
in stock
|
Buy Now | |
element14
from US$0.81
|
2,553
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,553
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
65
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,880
in stock
|
Buy Now | |
Compona
-
|
275
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
DIL SOLDER TAIL 2.54 MM SOLDER | TTI Europe |
Preci-Dip Precision IC socket, DIL 20 Copper Beryllium | Distrelec |
DIP SOCKET, 20POS, 2.54MM, TH | element14 |
20w DIL socket open frame solder | RS |
Dip Socket, 20Pos, 2.54Mm, Th | Newark Electronics |
20P DIL SOCKET 300 MIL | Rutronik |
Conn DIP Socket Receptacle 20 POS 2.54mm Solder ST Through Hole Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 110-87-320-41-001101?
Additional datasheets, footprints and schematics for 110-87-320-41-001101 are listed on our Part Details page. You can also find images and similar parts to 110-87-320-41-001101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-87-320-41-001101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-87-320-41-001101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-87-320-41-001101 fall under?
The 110-87-320-41-001101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 110-87-320-41-001101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-87-320-41-001101 you can contact the distributor directly for product support, shipping queries etc.
Is the 110-87-320-41-001101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-87-320-41-001101 have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Farnell and RS have stock available or on a lead time for 110-87-320-41-001101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-87-320-41-001101 often in real-time on the comparison pages.
What if I can't find stock of 110-87-320-41-001101?
You can fill out our help required form which you can use to request a quote for 110-87-320-41-001101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.