110-83-628-41-001101 IC Sockets by Preci-Dip

DIP SOCKET 28POS 2.54MM TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$1.41
162
in stock
Buy Now
Logo for element14
element14
from US$1.68
162
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.41
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.54
-
Buy Now

Specifications

No. of Contacts 28Contacts
Connector Type DIP Socket
Pitch Spacing 2.54mm
Product Range -
Row Pitch 15.24mm
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

DIP SOCKET, 28POS, 2.54MM, TH | element14
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus
Dip Socket, 28Pos, 2.54Mm, Th | Newark Electronics
Preci Dip 110-83-628-41-001101 2.54mm Gold-plated IC Socket 28 Pins | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110-83-628-41-001101?

Additional datasheets, footprints and schematics for 110-83-628-41-001101 are listed on our Part Details page. You can also find images and similar parts to 110-83-628-41-001101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110-83-628-41-001101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-83-628-41-001101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110-83-628-41-001101 fall under?

The 110-83-628-41-001101 is listed under Connectors > IC Sockets.

Can I view similar or alternative parts?

You can view similar parts to 110-83-628-41-001101 when available in the IC Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110-83-628-41-001101 you can contact the distributor directly for product support, shipping queries etc.

Is the 110-83-628-41-001101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110-83-628-41-001101 have stock available?

Authorised distributors including element14, Farnell, Avnet Abacus, Newark Electronics and Rapid Electronics have stock available or on a lead time for 110-83-628-41-001101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110-83-628-41-001101 often in real-time on the comparison pages.

What if I can't find stock of 110-83-628-41-001101?

You can fill out our help required form which you can use to request a quote for 110-83-628-41-001101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay