Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 110 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
40 Positions 15.24 mm Row Spacing 2.54 mm Pitch Through Hole Dip Socket | Future Electronics |
Dip Socket, 40 Position, Through Hole | Newark Electronics |
DIP SOCKET, 40 POSITION, THROUGH HOLE | element14 |
IC & Component Sockets 40P TIN PIN GLD CONT | Mill-Max 110-43-640-41-001000 | RS Americas |
DIP SOCKET, 40POS, THROUGH HOLE | Farnell |
IC & Component Sockets 40P TIN PIN GLD CONT | Sager |
Where can I find additional details, specifications and documents for a 110-43-640-41-001000 .?
Additional datasheets, footprints and schematics for 110-43-640-41-001000 . are listed on our Part Details page. You can also find images and similar parts to 110-43-640-41-001000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-43-640-41-001000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-43-640-41-001000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-43-640-41-001000 . fall under?
The 110-43-640-41-001000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 110-43-640-41-001000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-43-640-41-001000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 110-43-640-41-001000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110-43-640-41-001000 . have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 110-43-640-41-001000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-43-640-41-001000 . often in real-time on the comparison pages.
What if I can't find stock of 110-43-640-41-001000 .?
You can fill out our help required form which you can use to request a quote for 110-43-640-41-001000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.