110-030 Optoelectronics, LEDs & Displays by Bivar

LED MOUNT 0.2" NYLON 6.6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Sorelec
Sorelec
-
4,052
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,868.00
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$315.42
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now

Specifications

Height 0.03"
External Diameter 0.2"
Spacer Material Nylon 6.6 (Polyamide 6.6)
Product Range -
Accessory Type LED Mount
For Use With TO-18 Transistors and T-1-3/4 (5mm) LEDs

Alternative Descriptions

Open Center 0.2 OD, 0.03 Nylon White PERM-O-PADS, Round TO-18, T1 3/4 LED Mount | Future Electronics
LED MOUNT, 0.2", NYLON 6.6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 110-030?

Additional datasheets, footprints and schematics for 110-030 are listed on our Part Details page. You can also find images and similar parts to 110-030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 110-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 110-030 fall under?

The 110-030 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to 110-030 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 110-030 you can contact the distributor directly for product support, shipping queries etc.

Is the 110-030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 110-030 have stock available?

Authorised distributors including Sorelec, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 110-030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 110-030 often in real-time on the comparison pages.

What if I can't find stock of 110-030?

You can fill out our help required form which you can use to request a quote for 110-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay