110-000-04-50 Part Information
Details for 110-000-04-50 by Marl
Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.1400 |
50 | 0.8310 |
100 | 0.7210 |
250 | 0.6680 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Green Red |
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | - |
Forward Voltage / Colour | - |
Viewing Angle | - |
Height | 12.4mm |
Width | 6.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 20mA |
Display Size | 6.2mm x 12.4mm |
External Depth | 8.8mm |
Forward Current If | 25mA |
Forward Current If Max | 25mA |
Green Luminous Intensity | 68mcd |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Configuration | Array |
LED Type | Multicolour |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 12mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity Red | 33mcd |
Material | Black Plastic |
Mounting Orientation | Right Angle |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 3V |
Peak Forward Current | 25mA |
Alternative Part Descriptions
- LED, 5MM, PCB, QUAD, RED/GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:-; Width:6.2mmRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 110-000-04-50?
Additional datasheets, footprints and schematics for 110-000-04-50 are listed in our Part Details tab. You can also find the 110-000-04-50 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110-000-04-50 in the Pricing & Inventory tab next to part details. You can view 110-000-04-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110-000-04-50 fall under?
The 110-000-04-50 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 110-000-04-50 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110-000-04-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 110-000-04-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 110-000-04-50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 110-000-04-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110-000-04-50 often in real-time on the comparison pages.
What if I can't find stock of 110-000-04-50?
You can fill out our help required form which you can use to request a quote for 110-000-04-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.