Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
12,401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
400
in stock
|
Buy Now | |
element14
from US$0.15
|
400
in stock
|
Buy Now | |
RS Americas
from US$4.15
|
199
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
161
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$246.15
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.61
|
3
in stock
|
Buy Now | |
Avnet America
from US$80.90
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$35.65
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 10Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | Commando |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 400V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 3P+N+E |
Connector Colour | Red |
IP Rating | IP44 |
Product Range | Commando |
Colour | Red |
External Width | 74mm |
Gender | Receptacle |
IP / NEMA Rating | IP44 |
No. of Contacts | 5Contacts |
No. of Outlets | 1 Outlet |
Poles Configuration | 3P+N+E |
RMS Current (Irms) | 16A |
Termination Method | Screw |
Voltage Rating | 400V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | - |
Contact Material | Brass |
Binding Post Style | Knob |
Binding Post Unassembled 15 A Thread8-32 Hole Size #8 Brass/Nickel, Series | Abbatron / HH Smith 110 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell |
---|---|
Battery Terminals | SMD |
Contact Material | Stainless Steel |
Contact Plating | Gold Plated Contacts |
BATTERY CONTACT | Heilind Electronics |
Positive Battery Contact, Coin Cell, Smd | Newark Electronics |
Stainless Steel Gold Plate Finish Positive Enclosure Contact | Future Electronics |
Coin Cell Pos. Contact d2.0-3.2mm SMD | Schukat Electronic |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Temperature Measuring Range | -50°C to +150°C |
---|---|
External Height | 182mm |
External Width | 64mm |
External Depth | 40mm |
Alarm Type | Audible |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 110?
Additional datasheets, footprints and schematics for 110 are listed on our Part Details page. You can also find images and similar parts to 110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 110 fall under?
The 110 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 110 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 110 you can contact the distributor directly for product support, shipping queries etc.
Is the 110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 110 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 110 often in real-time on the comparison pages.
What if I can't find stock of 110?
You can fill out our help required form which you can use to request a quote for 110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.