Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | Enviroflex 178 RG178B RG196A |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 11_SMB-50-1-40?
Additional datasheets, footprints and schematics for 11_SMB-50-1-40 are listed on our Part Details page. You can also find images and similar parts to 11_SMB-50-1-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11_SMB-50-1-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11_SMB-50-1-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11_SMB-50-1-40 fall under?
The 11_SMB-50-1-40 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11_SMB-50-1-40 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11_SMB-50-1-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 11_SMB-50-1-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11_SMB-50-1-40 have stock available?
There is no stock from authorised distributors for 11_SMB-50-1-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11_SMB-50-1-40 often in real-time on the comparison pages.
What if I can't find stock of 11_SMB-50-1-40?
You can fill out our help required form which you can use to request a quote for 11_SMB-50-1-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.