11.91.8.230.0000 Industrial Automation & Control Gear by Finder

RELAY LIGHT DEP 1CO 16A W/ DISPLAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.38

Distributor Stock
Logo for RS
RS
from US$91.56
14
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$91.14
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$116.30
5
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$79.38
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$145.63
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$194.88
-
Buy Now
Logo for Farnell
Farnell
from US$103.09
-
Buy Now

Specifications

Output Current Per Channel -
Power Rating -
Product Range -
SVHC No SVHC (15-Jan-2019)
Contact Configuration 1CO
Contact Rating 250V ac
External Depth 60.8mm
External Length / Height 88.8mm
External Width 35mm
No. of Outputs 1Outputs
Operating Temperature Max 50°C
Operating Temperature Min -20°C
Output Type Relay

Alternative Descriptions

Light dependent relay, with timer | RS
Twilight switch | Transfer Multisort Elektronik
Light dependent relay, with timer | Finder 11.91.8.230.0000 | RS Americas
Light Dependent Relay w/ Daily Time Switch 110-230VAC/DC 1c+1aux 16A 250VAC, DIN-rail | SOS electronic
Light Dependent Relay Rohs Compliant: Yes |Finder 11.91.8.230.0000 | Newark Electronics
Power Relays | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.91.8.230.0000?

Additional datasheets, footprints and schematics for 11.91.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 11.91.8.230.0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.91.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.91.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.91.8.230.0000 fall under?

The 11.91.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 11.91.8.230.0000 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.91.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.91.8.230.0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.91.8.230.0000 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, SOS electronic and Newark Electronics have stock available or on a lead time for 11.91.8.230.0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.91.8.230.0000 often in real-time on the comparison pages.

What if I can't find stock of 11.91.8.230.0000?

You can fill out our help required form which you can use to request a quote for 11.91.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay