Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current Per Channel | - |
---|---|
Power Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NO / 1CO |
Contact Rating | 250V ac |
External Depth | 60.8mm |
External Length / Height | 88.8mm |
External Width | 35mm |
No. of Outputs | 2Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Type | Relay |
Twilight switch for light-dependent control of lighting systems with separate light sensor for distributor installation. Two independent, separately adjustable outputs. 4 functions can be selected: Standard range (switching threshold 1 - 80 lx), high range (switching threshold 20 - 1000 lx), continuous light (for installation, initial tests and service work), light constantly off (e.g. during holiday time). | Conrad |
Light dependent relay, two pole | RS |
Twilight switch | Transfer Multisort Elektronik |
Finder Twilight Switch, 1CO + 1NO, 20 ... 1000lx | Distrelec |
RELAY, LIGHT DEP, 1CO, 16A, 2 OUTPUTS | Farnell |
Power Relays | Relay Specialties |
Where can I find additional details, specifications and documents for a 11.42.8.230.0000?
Additional datasheets, footprints and schematics for 11.42.8.230.0000 are listed on our Part Details page. You can also find images and similar parts to 11.42.8.230.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.42.8.230.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.42.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.42.8.230.0000 fall under?
The 11.42.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 11.42.8.230.0000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.42.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.42.8.230.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11.42.8.230.0000 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Distrelec and Farnell have stock available or on a lead time for 11.42.8.230.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.42.8.230.0000 often in real-time on the comparison pages.
What if I can't find stock of 11.42.8.230.0000?
You can fill out our help required form which you can use to request a quote for 11.42.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.