11.41.8.230.0000 Part Information

Details for 11.41.8.230.0000 by Finder

Electrical & Lighting>Industrial Automation & Control Gear>Process Control

Part Downloads

Part Specifications

Output Current Per Channel -
Power Rating -
Product Range -
SVHC No SVHC (15-Jan-2019)
Contact Configuration 1CO
Contact Rating 250V ac
External Depth 60.8mm
External Length / Height 88.8mm
External Width 35mm
No. of Outputs 1Outputs
Operating Temperature Max 50°C
Operating Temperature Min -20°C
Output Type Relay
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.41.8.230.0000?

Additional datasheets, footprints and schematics for 11.41.8.230.0000 are listed in our Part Details tab. You can also find the 11.41.8.230.0000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.41.8.230.0000 in the Pricing & Inventory tab next to part details. You can view 11.41.8.230.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.41.8.230.0000 fall under?

The 11.41.8.230.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 11.41.8.230.0000 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.41.8.230.0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.41.8.230.0000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 11.41.8.230.0000 have stock available?

There is no stock from authorised distributors for 11.41.8.230.0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.41.8.230.0000 often in real-time on the comparison pages.

What if I can't find stock of 11.41.8.230.0000?

You can fill out our help required form which you can use to request a quote for 11.41.8.230.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 11.41.8.230.0000

Loading...
Loading Results for 11.41.8.230.0000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us