11 12 160 KNIPEX Parts by Knipex

STRIPPER 5MM DIA 160MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.40

Distributor Stock
Logo for Farnell
Farnell
from US$27.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.19
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$29.75
5
in stock
Buy Now
Logo for Conrad
Conrad
from US$26.40
5
in stock
Buy Now
Logo for RS
RS
from US$27.50
-
Buy Now
Logo for element14
element14
from US$30.46
-
Buy Now

Specifications

Stripping Capacity AWG -
Stripping Capacity Metric 5mm
For Use With Single Multiple & Fine Stranded Cables
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Wire Stripper, 5Mm, 160Mm | Newark Electronics
Knipex 11 12 160 Insulation Strippers 160mm | Rapid Electronics
For single, multiple and fine stranded conductors with plastic or rubber insulation max. Ø 5 mm or 10 mm² conductor cross-section. Easy adjustment to the desired wire or strand-Ø through knurled screw and counter nut. Special tool steel, forged, oil-hardened.This text is machine translated. | Conrad
KNIPEX 11 12 160 Insulation Stripper uni | RS
STRIPPER, 5MM DIA, 160MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11 12 160?

Additional datasheets, footprints and schematics for 11 12 160 are listed on our Part Details page. You can also find images and similar parts to 11 12 160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11 12 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11 12 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11 12 160 fall under?

The 11 12 160 is listed under KNIPEX Parts.

Can I view similar or alternative parts?

You can view similar parts to 11 12 160 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11 12 160 you can contact the distributor directly for product support, shipping queries etc.

Is the 11 12 160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11 12 160 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Conrad, RS and element14 have stock available or on a lead time for 11 12 160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11 12 160 often in real-time on the comparison pages.

What if I can't find stock of 11 12 160?

You can fill out our help required form which you can use to request a quote for 11 12 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay