Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Product Range | Highland Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Terminal, Ring Tongue, #10, 18Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, #10, 18AWG, RED | element14 |
Vinyl Insulated Butted Seam Ring Tongue Terminal, standardstyle ring tongue | 3M 11-10-P | RS Americas |
Where can I find additional details, specifications and documents for a 11-10-P?
Additional datasheets, footprints and schematics for 11-10-P are listed on our Part Details page. You can also find images and similar parts to 11-10-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-10-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-10-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-10-P fall under?
The 11-10-P is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 11-10-P when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-10-P you can contact the distributor directly for product support, shipping queries etc.
Is the 11-10-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-10-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 11-10-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-10-P often in real-time on the comparison pages.
What if I can't find stock of 11-10-P?
You can fill out our help required form which you can use to request a quote for 11-10-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.