11.04.5779 Part Information

Details for 11.04.5779 by Roline

Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies

Part Specifications

Connector Type A DisplayPort Plug
Connector Type B HDMI A Plug
Cable Length - Imperial 4.9ft
Cable Length - Metric 1.5m
Jacket Colour Black
Product Range -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • CABLE, DP-HDTV PLUG, 1.5M, BLACK; Connector to Connector:HDMI A Plug to DisplayPort Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.04.5779?

Additional datasheets, footprints and schematics for 11.04.5779 are listed in our Part Details tab. You can also find the 11.04.5779 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.04.5779 in the Pricing & Inventory tab next to part details. You can view 11.04.5779 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.04.5779 fall under?

The 11.04.5779 is listed under ROLINE Parts.

Can I view similar or alternative parts?

You can view similar parts to 11.04.5779 when available in the ROLINE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.04.5779 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.04.5779 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 11.04.5779 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 11.04.5779.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.04.5779 often in real-time on the comparison pages.

What if I can't find stock of 11.04.5779?

You can fill out our help required form which you can use to request a quote for 11.04.5779 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 11.04.5779

Loading...
Loading Results for 11.04.5779
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us