11.04.5653 Leads by Unknown

COMPUTER CORD HD D-SUB 15P PLUG 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.86

Distributor Stock
Logo for Farnell
Farnell
from US$14.86
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$22.17
-
Buy Now

Specifications

Connector Type A D Subminiature H/D Plug 15 Way
Connector Type B D Subminiature H/D Plug 15 Way
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Colour Black
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Roline Coaxial Video Cable, VGA Plug - VGA Plug, 3m | Distrelec
COMPUTER CORD, HD D-SUB 15P PLUG, 3M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.04.5653?

Additional datasheets, footprints and schematics for 11.04.5653 are listed on our Part Details page. You can also find images and similar parts to 11.04.5653 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.04.5653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.04.5653 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.04.5653 fall under?

The 11.04.5653 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 11.04.5653 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.04.5653 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.04.5653 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.04.5653 have stock available?

Authorised distributors including Distrelec and Farnell have stock available or on a lead time for 11.04.5653.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.04.5653 often in real-time on the comparison pages.

What if I can't find stock of 11.04.5653?

You can fill out our help required form which you can use to request a quote for 11.04.5653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay