Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-D Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Audio Cable, Dvi-D Plug, 1M, Black | Newark Electronics |
AUDIO CABLE, DVI-D PLUG, 1M, BLACK | element14 |
Roline Video Cable, DVI-D 24 + 1-Pin Male - DVI-D 24 + 1-Pin Male, 1m | Distrelec |
Where can I find additional details, specifications and documents for a 11.04.5521?
Additional datasheets, footprints and schematics for 11.04.5521 are listed on our Part Details page. You can also find images and similar parts to 11.04.5521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.04.5521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.04.5521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.04.5521 fall under?
The 11.04.5521 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 11.04.5521 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.04.5521 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.04.5521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11.04.5521 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 11.04.5521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.04.5521 often in real-time on the comparison pages.
What if I can't find stock of 11.04.5521?
You can fill out our help required form which you can use to request a quote for 11.04.5521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.