Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
LEAD, HDMI 1.4, 19P TO 19P, 1M | element14 |
Where can I find additional details, specifications and documents for a 11.04.5501?
Additional datasheets, footprints and schematics for 11.04.5501 are listed on our Part Details page. You can also find images and similar parts to 11.04.5501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.04.5501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.04.5501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.04.5501 fall under?
The 11.04.5501 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 11.04.5501 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.04.5501 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.04.5501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11.04.5501 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 11.04.5501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.04.5501 often in real-time on the comparison pages.
What if I can't find stock of 11.04.5501?
You can fill out our help required form which you can use to request a quote for 11.04.5501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.