Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | HDD |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Plug |
Inter Series Connector B | SATA |
Convert To Positions | 15Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adapter, 4P Hdd Plug-15P Sata Receptacle | Newark Electronics |
ADAPTER, 4P HDD PLUG-15P SATA RECEPTACLE | element14 |
Roline Adapter, Molex 4-Pin - SATA 15-Pin Male | Distrelec |
Where can I find additional details, specifications and documents for a 11.03.1060?
Additional datasheets, footprints and schematics for 11.03.1060 are listed on our Part Details page. You can also find images and similar parts to 11.03.1060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.03.1060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.03.1060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.03.1060 fall under?
The 11.03.1060 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 11.03.1060 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.03.1060 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.03.1060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11.03.1060 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 11.03.1060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.03.1060 often in real-time on the comparison pages.
What if I can't find stock of 11.03.1060?
You can fill out our help required form which you can use to request a quote for 11.03.1060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.