11.02.8871 Cable Assemblies by Unknown

CABLE ASSEMBLY USB3.0 TYPE A-B 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.25

Distributor Stock
Logo for Farnell
Farnell
from US$10.75
99
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$36.00
480
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.70
480
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$34.51
480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.25
99
in stock
Buy Now
Logo for element14
element14
from US$17.98
94
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$32.72
-
Buy Now

Specifications

Connector A USB Type A Plug
Connector B USB Type B Plug
Cable Length - Metric 3m
Cable Length - Imperial 9.84ft
USB Standard USB 3.0
Jacket Colour Black
Electronic Marking -
Product Range -
Cable Assembly Type USB 3.0
Cable Length 3m
Colour Black
Computer Connector A USB 3.0 A Plug
Computer Connector B USB 3.0 B Plug
Connector Type A USB 3.0 Type A Plug
Connector Type B USB 3.0 B Plug

Alternative Descriptions

Cable Assembly, Usb3.0, Type A-B, 3M | Newark Electronics
CABLE ASSEMBLY, USB3.0, TYPE A-B, 3M | element14


1102887-1 Kits & Assortments - Miscellaneous by TE Connectivity

HEE.46.BU.C.B1-46

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

HD Power Conn INSERT SOCKET HEE .46 SERIES | Rapid Electronics
TE Connectivity HEE.46.BU.C.B1-46 Heavy Duty Power Conne | Distrelec
HEAVY DUTY HOODS - HOUSINGS - BASES | Farnell
Connector Accessories Insert Thermoplastic Loose Piece | Avnet America
TE | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.02.8871?

Additional datasheets, footprints and schematics for 11.02.8871 are listed on our Part Details page. You can also find images and similar parts to 11.02.8871 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.02.8871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.02.8871 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.02.8871 fall under?

The 11.02.8871 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to 11.02.8871 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.02.8871 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.02.8871 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.02.8871 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 11.02.8871.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.02.8871 often in real-time on the comparison pages.

What if I can't find stock of 11.02.8871?

You can fill out our help required form which you can use to request a quote for 11.02.8871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay