11.02.8329 Part Information
Details for 11.02.8329 by Roline
ROLINE Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 27.1700 |
10 | 19.1000 |
25 | 16.4300 |
100 | 13.3300 |
250 | 13.0600 |
500 | 12.8000 |
Stock Information
Details
Part Specifications
Connector A | USB Type A Plug |
Connector B | Lightning Plug Micro USB Type B Plug USB Type C Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 2.0 |
Jacket Colour | White |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- USB CABLE, USB PLUG-LIGHTNING PLUG, 1M; Connector to Connector:Type A Plug to Lightning Plug, Micro Type B Plug, Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 11.02.8329?
Additional datasheets, footprints and schematics for 11.02.8329 are listed in our Part Details tab. You can also find the 11.02.8329 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11.02.8329 in the Pricing & Inventory tab next to part details. You can view 11.02.8329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11.02.8329 fall under?
The 11.02.8329 is listed under ROLINE Parts.
Can I view similar or alternative parts?
You can view similar parts to 11.02.8329 when available in the ROLINE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11.02.8329 you can contact the distributor directly for product support, shipping queries etc.
Is the 11.02.8329 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 11.02.8329 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 11.02.8329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11.02.8329 often in real-time on the comparison pages.
What if I can't find stock of 11.02.8329?
You can fill out our help required form which you can use to request a quote for 11.02.8329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.