11.02.8321 Leads by Unknown

CABLE USB 2.0 A-LIGHTNING PLUG 1M WHT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$14.84


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$17.53
64
Buy Now
Logo for element14 element14 US$25.00
63
Buy Now
Logo for Distrelec Distrelec US$22.05
19
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A USB 2.0 A Plug
Connector Type B Lightning Plug
Cable Length - Imperial 3.281ft
Cable Length - Metric 1m
Jacket Colour White
Product Range -

Alternative Descriptions

CABLE, USB 2.0 A-LIGHTNING PLUG, 1M, WHT | Farnell
Cable, Usb 2.0 A-Lightning Plug, 1M, Wht | Newark Electronics
Roline Cable, USB-A Plug - Apple Lightning, 1m, USB 2.0, White | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.02.8321?

Additional datasheets, footprints and schematics for 11.02.8321 are listed on our Part Details page. You can also find images and similar parts to 11.02.8321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.02.8321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.02.8321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.02.8321 fall under?

The 11.02.8321 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 11.02.8321 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.02.8321 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.02.8321 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.02.8321 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 11.02.8321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.02.8321 often in real-time on the comparison pages.

What if I can't find stock of 11.02.8321?

You can fill out our help required form which you can use to request a quote for 11.02.8321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay