11.02.8312 Cable Assemblies by Unknown

USB CABLE 2.0 A-MICRO B PLUG 1M BLUE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.62


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$585.47
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector A USB Type A Plug
Connector B Micro USB Type B Plug
Cable Length - Metric 1m
Cable Length - Imperial 3.3ft
USB Standard USB 2.0
Jacket Colour White
Electronic Marking -
Product Range -
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.02.8312?

Additional datasheets, footprints and schematics for 11.02.8312 are listed on our Part Details page. You can also find images and similar parts to 11.02.8312 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.02.8312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.02.8312 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.02.8312 fall under?

The 11.02.8312 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to 11.02.8312 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.02.8312 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.02.8312 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.02.8312 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 11.02.8312.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.02.8312 often in real-time on the comparison pages.

What if I can't find stock of 11.02.8312?

You can fill out our help required form which you can use to request a quote for 11.02.8312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay