11.01.3530 Leads by Unknown

COMPUTER CORD D-SUB 25P PLUG 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.68

Distributor Stock
Logo for Farnell
Farnell
from US$10.68
117
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.78
117
in stock
Buy Now
Logo for element14
element14
from US$17.46
117
in stock
Buy Now

Specifications

Connector Type A D Subminiature Plug 25 Way
Connector Type B D Subminiature Plug 25 Way
Cable Length - Imperial 9.8ft
Cable Length - Metric 3m
Jacket Colour Beige
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Computer Cord, D-Sub 25P Plug, 3M | Newark Electronics
COMPUTER CORD, D-SUB 25P PLUG, 3M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11.01.3530?

Additional datasheets, footprints and schematics for 11.01.3530 are listed on our Part Details page. You can also find images and similar parts to 11.01.3530 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11.01.3530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11.01.3530 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11.01.3530 fall under?

The 11.01.3530 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 11.01.3530 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11.01.3530 you can contact the distributor directly for product support, shipping queries etc.

Is the 11.01.3530 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11.01.3530 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 11.01.3530.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11.01.3530 often in real-time on the comparison pages.

What if I can't find stock of 11.01.3530?

You can fill out our help required form which you can use to request a quote for 11.01.3530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay