Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
291
in stock
|
Buy Now | |
Heilind Electronics
from US$3.22
|
2,697
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
2,163
in stock
|
Buy Now | |
element14
from US$2.60
|
2,163
in stock
|
Buy Now | |
Farnell
from US$2.17
|
2,163
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.22
|
539
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
20
in stock
|
Buy Now | |
Richardson RFPD
from US$246.15
|
-
|
Buy Now | |
Sager
from US$2.90
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1/4" |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
1/4 MONO 2 CONDUCTOR JACK " | Heilind Electronics |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION | element14 |
2 way std panel mount jack socket,1/4in | RS |
Conn AV Phone Jack 2 Cont Sz 1/4" Chassis/Pnl Mnt Insulated Little-Jax Stereo | Switchcraft 11 | RS Americas |
Phone Connectors 2 CONDUCTOR 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 69.9mm |
---|---|
Compressed Length | 22mm |
Compression Load Max | 110N |
External Diameter | 12.7mm |
Wire Diameter | 1.8mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories NEMA Channel Clamp Miniature for Size 12 Channel | Avnet America |
Where can I find additional details, specifications and documents for a 11?
Additional datasheets, footprints and schematics for 11 are listed on our Part Details page. You can also find images and similar parts to 11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11 fall under?
The 11 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 11 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11 you can contact the distributor directly for product support, shipping queries etc.
Is the 11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11 often in real-time on the comparison pages.
What if I can't find stock of 11?
You can fill out our help required form which you can use to request a quote for 11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.