10W5D1 Resistors by NTE Electronics

POWER WIREWOUND RESISTOR 5.1 OHM 10W 5%

Status: Unknown
Series: 10W Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.67


Distributor Starting From Stock
Logo for element14 element14 US$0.67
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 5.1ohm
Product Range 10W Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 550V
Resistor Element Type Wirewound

Alternative Descriptions

Power Wirewound Resistor, 5.1 Ohm, 10W 5% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10W5D1?

Additional datasheets, footprints and schematics for 10W5D1 are listed on our Part Details page. You can also find images and similar parts to 10W5D1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10W5D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10W5D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10W5D1 fall under?

The 10W5D1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 10W5D1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10W5D1 you can contact the distributor directly for product support, shipping queries etc.

Is the 10W5D1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10W5D1 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 10W5D1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10W5D1 often in real-time on the comparison pages.

What if I can't find stock of 10W5D1?

You can fill out our help required form which you can use to request a quote for 10W5D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay