10W322 Resistors - Fixed Value by NTE Electronics

RESISTOR, WIREWOUND, 22KOHM, 5%, AXIAL

Status: Unknown
Series: 10W Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Ralphs Industrial Electronic Supplies Ralphs Industrial Electronic Supplies
6 units
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 22kohm
Product Range 10W Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 550V
Resistor Element Type Wirewound
RoHS Compliant Yes

Alternative Descriptions

22K OHM - 10W - 5% RESISTOR | Ralphs Industrial Electronic Supplies
RESISTOR 10 WATT CERMET WIREWOUND FLAMEPROOF 22K OHM 5% AXIAL LEAD | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10W322?

Additional datasheets, footprints and schematics for 10W322 are listed on our Part Details page. You can also find images and similar parts to 10W322 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10W322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10W322 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10W322 fall under?

The 10W322 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 10W322 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10W322 you can contact the distributor directly for product support, shipping queries etc.

Is the 10W322 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10W322 have stock available?

Authorised distributors including Ralphs Industrial Electronic Supplies and RS Americas have stock available or on a lead time for 10W322.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10W322 often in real-time on the comparison pages.

What if I can't find stock of 10W322?

You can fill out our help required form which you can use to request a quote for 10W322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay