Status: | Unknown |
---|---|
Series: | 10W Series |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.58
|
45
in stock
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | 10W Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 550V |
Resistor Element Type | Wirewound |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10W310?
Additional datasheets, footprints and schematics for 10W310 are listed on our Part Details page. You can also find images and similar parts to 10W310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10W310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10W310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10W310 fall under?
The 10W310 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 10W310 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10W310 you can contact the distributor directly for product support, shipping queries etc.
Is the 10W310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10W310 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 10W310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10W310 often in real-time on the comparison pages.
What if I can't find stock of 10W310?
You can fill out our help required form which you can use to request a quote for 10W310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.