| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| CAPACITANCE | 0.813 F |
|---|---|
| VOLTAGE RATING | 250VAC |
| CURRENT RATING | 10A |
| FILTER TYPE | EMI, RFI |
| FILTER TERMINALS | QUICK CONNECT |
| INDUCTANCE MIN | 1.2MH |
| LEAKAGE CURRENT MAX | 820 A |
| RoHS Compliant | YES |
| Rfi Power Line Filter, 10A, 820 Ua | Newark Electronics |
| Filter,10A,2250VDC(Line-to-Ground) | RS |
| Power Line Filter 50Hz 10A 250VAC Faston Flange Mount | Avnet America |
| Power Line Filter, 250V, 10 A, 0.15 - 30 MHz, Flanged Mount, L-G Protection Modes | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10VV1?
Additional datasheets, footprints and schematics for 10VV1 are listed on our Part Details page. You can also find images and similar parts to 10VV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VV1 fall under?
The 10VV1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 10VV1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VV1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VV1 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America and Carlton-Bates have stock available or on a lead time for 10VV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VV1 often in real-time on the comparison pages.
What if I can't find stock of 10VV1?
You can fill out our help required form which you can use to request a quote for 10VV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.