Status: | Unknown |
---|---|
Series: | CORCOM T Series |
RoHS: | Compliant |
Prices starting from US$40.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$64.86
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$70.42
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$54.71
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$54.80
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$64.86
|
10
in stock
|
Buy Now | |
Avnet America
from US$48.21
|
-
|
Buy Now | |
RS Americas
from US$46.77
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | CORCOM T Series |
RoHS Compliant | Yes |
6609047-1 10VT1 M0=F7329 | Heilind Electronics |
10Vt1 M0=F7329 |Corcom Te Connectivity 10VT1 | Newark Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
ER - Filter | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Filter High Noise Industrial 10 A 250 VAC (Max.) 50/60 Hz Surface T Series | TE Connectivity 10VT1 | RS Americas |
Where can I find additional details, specifications and documents for a 10VT1?
Additional datasheets, footprints and schematics for 10VT1 are listed on our Part Details page. You can also find images and similar parts to 10VT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VT1 fall under?
The 10VT1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VT1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VT1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 10VT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VT1 often in real-time on the comparison pages.
What if I can't find stock of 10VT1?
You can fill out our help required form which you can use to request a quote for 10VT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.