Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$28.86
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
RoHS Compliant | Yes |
Filter RFI 10 A 2250 VDC (Line to Ground) 250 VAC (Max.) Panel Mount | TE Connectivity 10VSK1 | RS Americas |
10Vsk1=F7242 S0 |Corcom Te Connectivity 10VSK1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Filter, RFI | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10VSK1?
Additional datasheets, footprints and schematics for 10VSK1 are listed on our Part Details page. You can also find images and similar parts to 10VSK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VSK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VSK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VSK1 fall under?
The 10VSK1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VSK1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VSK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VSK1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VSK1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 10VSK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VSK1 often in real-time on the comparison pages.
What if I can't find stock of 10VSK1?
You can fill out our help required form which you can use to request a quote for 10VSK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.